Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Manual Starter |
---|---|
Power Rating | 5hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Supply Voltage Max | 600VAC |
IP / NEMA Rating | NEMA 4/4X |
RoHS Compliant | No |
Motor Starter, 3-Ph, 600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 2510MBW2?
Additional datasheets, footprints and schematics for 2510MBW2 are listed on our Part Details page. You can also find images and similar parts to 2510MBW2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2510MBW2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2510MBW2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2510MBW2 fall under?
The 2510MBW2 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to 2510MBW2 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2510MBW2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2510MBW2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2510MBW2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2510MBW2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2510MBW2 often in real-time on the comparison pages.
What if I can't find stock of 2510MBW2?
You can fill out our help required form which you can use to request a quote for 2510MBW2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.