Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$550.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$659.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$685.45
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$687.26
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$664.00
|
8
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$550.02
|
-
|
Buy Now | |
element14
from US$701.65
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Current Rating | 250A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 42.7µH |
Capacitance | 3.1µF |
Leakage Current Max | 6mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
250Aps12L=F8409 |Corcom Te Connectivity 250APS12L | Newark Electronics |
Power Line Filters 250APS12L=F8409 | Rapid Electronics |
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR | Heilind Electronics |
Power Line Filter 50Hz to 60Hz 250A 520VAC Quick Connect Flange Mount | Avnet America |
POWER LINE FILTER, 250A, 0.006A, 520VAC | element14 |
Power Line Filters | Sager |
Where can I find additional details, specifications and documents for a 250APS12L?
Additional datasheets, footprints and schematics for 250APS12L are listed on our Part Details page. You can also find images and similar parts to 250APS12L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250APS12L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250APS12L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250APS12L fall under?
The 250APS12L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 250APS12L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250APS12L you can contact the distributor directly for product support, shipping queries etc.
Is the 250APS12L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250APS12L have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Avnet America have stock available or on a lead time for 250APS12L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250APS12L often in real-time on the comparison pages.
What if I can't find stock of 250APS12L?
You can fill out our help required form which you can use to request a quote for 250APS12L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.