Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Danger No Smoking Matches Or Open Lights |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Body Material | Plastic |
Colour | Red/Black |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
B40110X14RED/BLK/WHTDANGERNOSMOKING | Brady 25081 | RS Americas |
Where can I find additional details, specifications and documents for a 25081?
Additional datasheets, footprints and schematics for 25081 are listed on our Part Details page. You can also find images and similar parts to 25081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25081 fall under?
The 25081 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 25081 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25081 you can contact the distributor directly for product support, shipping queries etc.
Is the 25081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25081 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 25081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25081 often in real-time on the comparison pages.
What if I can't find stock of 25081?
You can fill out our help required form which you can use to request a quote for 25081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.