Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
665
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
3,440
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
2,913
in stock
|
Buy Now | |
TE Store
from US$0.77
|
2,252
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,540
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
1,373
in stock
|
Buy Now | |
element14
from US$0.50
|
1,243
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,243
in stock
|
Buy Now | |
SOS electronic
from US$0.48
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Type | Socket |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data)/Power |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | .101in, 2.56mm |
Mating Pin Diameter Range | 1.42 – 1.65mm, .056 – .065in |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Socket Length | 7.32mm, .288in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
1 Position 7.32 mm PC Pin Receptacles, Socket No Tail Press Fit Connector | Future Electronics |
IC&Component Sockets M-SPRING 056-065 CL-BTM | Rapid Electronics |
SOCKET,MIN-SPR SN-AU SER-5 Socket Length: 7.32 mm Socket Length: .288 in PCB Hole Diameter: .101 in PCB Hole Diameter: 2.56 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 7.5A | 7.32 mm .288" .101" 2.56 mm | Part Number: 2-5050871-3 | Internal Number: 2-5050871-3 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket MIN-SPR SN-AU SER-5 | Distrelec |
MINIATURE SPRING SOCKET, 1POS, PCB | element14 |
Socket pcb discrete closed Holtite | RS |
Single Pole Solder Mount Socket for 1,42...1,65mm (0,056...0065") Pins | SOS electronic |
Discrete Socket, Pc Board | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet Abacus |
Mini-Spring Series 5 Series, Discrete Socket, 14 - 16 AWG Wire Size | TE Connectivity 2-5050871-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | 5 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 5 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2-5050871-3?
Additional datasheets, footprints and schematics for 2-5050871-3 are listed on our Part Details page. You can also find images and similar parts to 2-5050871-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5050871-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5050871-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5050871-3 fall under?
The 2-5050871-3 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-5050871-3 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5050871-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5050871-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5050871-3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, TE Store and Chip One Stop have stock available or on a lead time for 2-5050871-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5050871-3 often in real-time on the comparison pages.
What if I can't find stock of 2-5050871-3?
You can fill out our help required form which you can use to request a quote for 2-5050871-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.