Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 50mm |
---|---|
External Width | 50mm |
Sign Colour | Black on Yellow |
Sign Type | Prohibition |
Sign Legend | Hot Surface |
Sign Material | PET (Polyester) |
Product Range | - |
External Length / Height | 50mm |
Sign, Warning, Hot Surface Card Of 7 | Newark Electronics |
SIGN, WARNING, HOT SURFACE CARD OF 7 | element14 |
Where can I find additional details, specifications and documents for a 250245FR?
Additional datasheets, footprints and schematics for 250245FR are listed on our Part Details page. You can also find images and similar parts to 250245FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250245FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250245FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250245FR fall under?
The 250245FR is listed under Static Control Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 250245FR when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250245FR you can contact the distributor directly for product support, shipping queries etc.
Is the 250245FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250245FR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 250245FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250245FR often in real-time on the comparison pages.
What if I can't find stock of 250245FR?
You can fill out our help required form which you can use to request a quote for 250245FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.