Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 200mm |
---|---|
External Width | 200mm |
Sign Colour | Black on Yellow |
Sign Type | Hazard |
Sign Legend | Electrical Danger |
Sign Material | PET (Polyester) |
Product Range | - |
External Length / Height | 200mm |
Sign, Warning, Electrical Danger | Newark Electronics |
SIGN, WARNING, ELECTRICAL DANGER | Farnell |
Where can I find additional details, specifications and documents for a 250223FR?
Additional datasheets, footprints and schematics for 250223FR are listed on our Part Details page. You can also find images and similar parts to 250223FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250223FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250223FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250223FR fall under?
The 250223FR is listed under Static Control Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 250223FR when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250223FR you can contact the distributor directly for product support, shipping queries etc.
Is the 250223FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250223FR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 250223FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250223FR often in real-time on the comparison pages.
What if I can't find stock of 250223FR?
You can fill out our help required form which you can use to request a quote for 250223FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.