Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.61
For Use With | Dialight Neon Panel Mount Indicators |
---|---|
Lamp Socket Size | 9.525mm |
Accessory Type | Lamp Holder |
Product Range | - |
Bulb Size | T-2 |
Shell Material | Aluminium |
Lamp Socket | Newark Electronics |
Aluminum Cap Solder Blade for 507 Series | Future Electronics |
HOLDER | RS Americas |
Lamp Holders & Accessories HOLDER | Sager |
Where can I find additional details, specifications and documents for a 250-7438-14-504?
Additional datasheets, footprints and schematics for 250-7438-14-504 are listed on our Part Details page. You can also find images and similar parts to 250-7438-14-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250-7438-14-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250-7438-14-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250-7438-14-504 fall under?
The 250-7438-14-504 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 250-7438-14-504 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250-7438-14-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 250-7438-14-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250-7438-14-504 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 250-7438-14-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250-7438-14-504 often in real-time on the comparison pages.
What if I can't find stock of 250-7438-14-504?
You can fill out our help required form which you can use to request a quote for 250-7438-14-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.