Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.75
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
128
in stock
|
Buy Now | |
element14
from US$5.13
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$8.43
|
32
in stock
|
Buy Now | |
Conrad
from US$8.55
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.61
|
17
in stock
|
Buy Now |
External Height - Imperial | 6.1" |
---|---|
External Height - Metric | 155mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 0.79" |
External Width - Metric | 20mm |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Depth | 13mm |
External Depth - Imperial | 0.51" |
External Depth - Metric | 13mm |
External Length / Height | 155mm |
External Width | 20mm |
Fixing Centres | 138mm |
Height | 155mm |
Material | ABS |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Overall Height | 42mm |
Overall Length | 155mm |
Overall Width | 20mm |
Handle, Abs, Black, 138Mm | Newark Electronics |
HANDLE, ABS, BLACK, 138MM | element14 |
Mentor 250.1393 Plastic Carrying Handle 139mm | Rapid Electronics |
Factory colour: Black | Conrad |
Handle | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 250.1393?
Additional datasheets, footprints and schematics for 250.1393 are listed on our Part Details page. You can also find images and similar parts to 250.1393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250.1393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250.1393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250.1393 fall under?
The 250.1393 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 250.1393 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250.1393 you can contact the distributor directly for product support, shipping queries etc.
Is the 250.1393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250.1393 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for 250.1393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250.1393 often in real-time on the comparison pages.
What if I can't find stock of 250.1393?
You can fill out our help required form which you can use to request a quote for 250.1393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.