Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 4.37" |
---|---|
External Height - Metric | 111mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 0.51" |
External Width - Metric | 13mm |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
External Depth | 9mm |
External Depth - Imperial | 0.35" |
External Depth - Metric | 9mm |
External Length / Height | 111mm |
External Width | 13mm |
Fixing Centres | 101.5mm |
Height | 111mm |
Material | ABS |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Overall Height | 36mm |
Overall Length | 110mm |
Overall Width | 13mm |
HANDLE, ABS, GREY, 101.5MM | element14 |
Where can I find additional details, specifications and documents for a 250.1004?
Additional datasheets, footprints and schematics for 250.1004 are listed on our Part Details page. You can also find images and similar parts to 250.1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250.1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250.1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250.1004 fall under?
The 250.1004 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 250.1004 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250.1004 you can contact the distributor directly for product support, shipping queries etc.
Is the 250.1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250.1004 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 250.1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250.1004 often in real-time on the comparison pages.
What if I can't find stock of 250.1004?
You can fill out our help required form which you can use to request a quote for 250.1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.