Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 25-7141?
Additional datasheets, footprints and schematics for 25-7141 are listed on our Part Details page. You can also find images and similar parts to 25-7141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25-7141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25-7141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25-7141 fall under?
The 25-7141 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 25-7141 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25-7141 you can contact the distributor directly for product support, shipping queries etc.
Is the 25-7141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25-7141 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 25-7141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25-7141 often in real-time on the comparison pages.
What if I can't find stock of 25-7141?
You can fill out our help required form which you can use to request a quote for 25-7141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.