Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | - |
Current Rating | 70mA |
Supply Voltage | 8V |
Lens Shape | Cylindrical |
Product Range | - |
Status: | Unknown |
---|---|
Series: | 140-Y Series |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 25Positions |
Wire Size AWG Max | 16AWG |
Pitch Spacing | 9.53mm |
Rated Current | 15A |
Rated Voltage | 250V |
Product Range | 140-Y Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 25-140?
Additional datasheets, footprints and schematics for 25-140 are listed on our Part Details page. You can also find images and similar parts to 25-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25-140 fall under?
The 25-140 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25-140 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25-140 you can contact the distributor directly for product support, shipping queries etc.
Is the 25-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25-140 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 25-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25-140 often in real-time on the comparison pages.
What if I can't find stock of 25-140?
You can fill out our help required form which you can use to request a quote for 25-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.