Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.73
|
6
in stock
|
Buy Now | |
Conrad
from US$38.98
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.34
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$41.28
|
-
|
Buy Now | |
element14
from US$41.80
|
-
|
Buy Now | |
Distrelec
from US$46.58
|
-
|
Buy Now | |
Farnell
from US$42.30
|
-
|
Buy Now |
Plier Style | Snipe Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers with integrated, insulated mounting eyelet for attaching a fall protection. | Conrad |
CHAIN NOSE SIDE CUTTING PLIERS TT | RS |
Pliers | Transfer Multisort Elektronik |
Snipe Nose Plier, 160Mm | Newark Electronics |
SNIPE NOSE PLIER, 160MM | element14 |
Knipex Snipe Nose Cutting Pliers Hard Wire / Medium Hard Wire 160 mm | Distrelec |
Where can I find additional details, specifications and documents for a 25 06 160 T?
Additional datasheets, footprints and schematics for 25 06 160 T are listed on our Part Details page. You can also find images and similar parts to 25 06 160 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25 06 160 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25 06 160 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25 06 160 T fall under?
The 25 06 160 T is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 25 06 160 T when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25 06 160 T you can contact the distributor directly for product support, shipping queries etc.
Is the 25 06 160 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25 06 160 T have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 25 06 160 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25 06 160 T often in real-time on the comparison pages.
What if I can't find stock of 25 06 160 T?
You can fill out our help required form which you can use to request a quote for 25 06 160 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.