Status: | Unknown |
---|---|
Series: | HC49 Series |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.43
|
934
in stock
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Crystal Case | Through Hole, 10.77mm x 4.34mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49 Series |
RoHS Compliant | Yes |
Crystal, Tht, 25.000Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 25.000MHZ HC49/4H/30/50/40/18P?
Additional datasheets, footprints and schematics for 25.000MHZ HC49/4H/30/50/40/18P are listed on our Part Details page. You can also find images and similar parts to 25.000MHZ HC49/4H/30/50/40/18P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25.000MHZ HC49/4H/30/50/40/18P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25.000MHZ HC49/4H/30/50/40/18P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25.000MHZ HC49/4H/30/50/40/18P fall under?
The 25.000MHZ HC49/4H/30/50/40/18P is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 25.000MHZ HC49/4H/30/50/40/18P when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25.000MHZ HC49/4H/30/50/40/18P you can contact the distributor directly for product support, shipping queries etc.
Is the 25.000MHZ HC49/4H/30/50/40/18P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 25.000MHZ HC49/4H/30/50/40/18P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 25.000MHZ HC49/4H/30/50/40/18P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25.000MHZ HC49/4H/30/50/40/18P often in real-time on the comparison pages.
What if I can't find stock of 25.000MHZ HC49/4H/30/50/40/18P?
You can fill out our help required form which you can use to request a quote for 25.000MHZ HC49/4H/30/50/40/18P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.