Status: | Unknown |
---|---|
Series: | LOK-TAINER&trade |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | - |
Guide Width | 0.38" |
Guide Length | 8" |
Product Range | LOK-TAINER&trade |
Status: | Unknown |
---|---|
Series: | LOK-TAINER&trade |
RoHS: | Compliant |
Accessory Type | Card Guide |
---|---|
Guide Width | 0.38" |
Guide Length | 8" |
Product Range | LOK-TAINER&trade |
RoHS Compliant | Yes |
Card Guide, Lock Trainer, Steel | Newark Electronics |
CARD GUIDE, LOK-TAINER, STEEL | element14 |
Where can I find additional details, specifications and documents for a 24SX-3-16-6-R?
Additional datasheets, footprints and schematics for 24SX-3-16-6-R are listed on our Part Details page. You can also find images and similar parts to 24SX-3-16-6-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24SX-3-16-6-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24SX-3-16-6-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24SX-3-16-6-R fall under?
The 24SX-3-16-6-R is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24SX-3-16-6-R when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24SX-3-16-6-R you can contact the distributor directly for product support, shipping queries etc.
Is the 24SX-3-16-6-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24SX-3-16-6-R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 24SX-3-16-6-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24SX-3-16-6-R often in real-time on the comparison pages.
What if I can't find stock of 24SX-3-16-6-R?
You can fill out our help required form which you can use to request a quote for 24SX-3-16-6-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.