Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG142 RG142B RG223 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Sucoplate |
Coaxial Type | RG58 |
Connector Mounting Orientation | Cable |
Termination Method | Crimp / Solder |
Rf Coax Conn, Sma, Bulkhead Jack, 50 Ohm Rohs Compliant: Yes |Huber+Suhner 24_SMA-50-3-42/133_NE | Newark Electronics |
RF Connectors / Coaxial Connectors, Sma Straight Bulkhead Cable Feed Through | HUBER+SUHNER 24_SMA-50-3-42/133_NE | RS Americas |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
RF COAX CONN, SMA, BULKHEAD JACK, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a 24 SMA-50-3-42/133NE?
Additional datasheets, footprints and schematics for 24 SMA-50-3-42/133NE are listed on our Part Details page. You can also find images and similar parts to 24 SMA-50-3-42/133NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24 SMA-50-3-42/133NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24 SMA-50-3-42/133NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24 SMA-50-3-42/133NE fall under?
The 24 SMA-50-3-42/133NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24 SMA-50-3-42/133NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24 SMA-50-3-42/133NE you can contact the distributor directly for product support, shipping queries etc.
Is the 24 SMA-50-3-42/133NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24 SMA-50-3-42/133NE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 24 SMA-50-3-42/133NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24 SMA-50-3-42/133NE often in real-time on the comparison pages.
What if I can't find stock of 24 SMA-50-3-42/133NE?
You can fill out our help required form which you can use to request a quote for 24 SMA-50-3-42/133NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.