Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188A RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Coaxial Type | RG174 |
Connector Mounting Orientation | Panel |
Termination Method | Crimp / Solder |
Rf/Coaxialsma Jackstr Blkhd50 Ohmcrimp/Solder | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
RF Connectors / Coaxial Connectors, Sma Straight Bulkhead Cable Feed Through | HUBER+SUHNER 24_SMA-50-2-14/111_NH | RS Americas |
Where can I find additional details, specifications and documents for a 24 SMA-50-2-14/111NH?
Additional datasheets, footprints and schematics for 24 SMA-50-2-14/111NH are listed on our Part Details page. You can also find images and similar parts to 24 SMA-50-2-14/111NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24 SMA-50-2-14/111NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24 SMA-50-2-14/111NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24 SMA-50-2-14/111NH fall under?
The 24 SMA-50-2-14/111NH is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24 SMA-50-2-14/111NH when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24 SMA-50-2-14/111NH you can contact the distributor directly for product support, shipping queries etc.
Is the 24 SMA-50-2-14/111NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24 SMA-50-2-14/111NH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 24 SMA-50-2-14/111NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24 SMA-50-2-14/111NH often in real-time on the comparison pages.
What if I can't find stock of 24 SMA-50-2-14/111NH?
You can fill out our help required form which you can use to request a quote for 24 SMA-50-2-14/111NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.