Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Curve, Pointed |
Overall Length | 150mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tweezer, Curved/Medium, 150Mm | Newark Electronics |
Erem tweezer general purpose | RS |
TWEEZER, PRECISION, SS, 150MM | Farnell |
24SA PINZETTE 150MM | Boersig |
Where can I find additional details, specifications and documents for a 24SA?
Additional datasheets, footprints and schematics for 24SA are listed on our Part Details page. You can also find images and similar parts to 24SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24SA fall under?
The 24SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 24SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24SA you can contact the distributor directly for product support, shipping queries etc.
Is the 24SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24SA have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Farnell and Boersig have stock available or on a lead time for 24SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24SA often in real-time on the comparison pages.
What if I can't find stock of 24SA?
You can fill out our help required form which you can use to request a quote for 24SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.