Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-2 1/2 |
MSCP | - |
Average Bulb Life | 10000h |
Product Range | - |
Current Rating | 70mA |
Length | 30.2mm |
Light Source | Incandescent |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 2 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-2 1/2 |
MSCP | 0.5 |
Average Bulb Life | 10000h |
Product Range | - |
Power Rating | 1.68W |
Lamp, Incandescent, Mini Bayonet/Ba9S, 24V, 1.68W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-2 |
MSCP | 3000 |
Average Bulb Life | 10000h |
RoHS Compliant | Yes |
Incandescent Lamp T-2 30mm BA9s 24V 73mA, 10.000h | CML Innovative Technologies 24MB | RS Americas |
Where can I find additional details, specifications and documents for a 24MB?
Additional datasheets, footprints and schematics for 24MB are listed on our Part Details page. You can also find images and similar parts to 24MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24MB fall under?
The 24MB is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 24MB when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24MB you can contact the distributor directly for product support, shipping queries etc.
Is the 24MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24MB have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 24MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24MB often in real-time on the comparison pages.
What if I can't find stock of 24MB?
You can fill out our help required form which you can use to request a quote for 24MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.