Status: | Active |
---|---|
Series: | 24LC64 |
RoHS: | Compliant |
Single-Supply with Operation down to 2.5V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Cā¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
64Kb I2C EEPROM, 2.5-5.5V, extended temp, 8-DFN | Microchip Technology |
EEPROM Serial-I2C 64Kbit 8K X 8 2.5V to 5.5V 8-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 24LC64T-E/MC?
Additional datasheets, footprints and schematics for 24LC64T-E/MC are listed on our Part Details page. You can also find images and similar parts to 24LC64T-E/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC64T-E/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC64T-E/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC64T-E/MC you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC64T-E/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC64T-E/MC have stock available?
Authorised distributors including Microchip Technology and Avnet Silica have stock available or on a lead time for 24LC64T-E/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC64T-E/MC often in real-time on the comparison pages.
What if I can't find stock of 24LC64T-E/MC?
You can fill out our help required form which you can use to request a quote for 24LC64T-E/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.