Status: | Active |
---|---|
Series: | 24LC64 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
3,300
in stock
|
Buy Now | |
Microchip Technology
from US$0.48
|
23,125
in stock
|
Buy Now | |
element14
from US$0.60
|
3,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,500
in stock
|
Buy Now | |
Avnet Silica
-
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now |
Single-Supply with Operation down to 2.5V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
64K, 8K X 8, 2.5V SER EE, EXT | Microchip Technology |
EEPROM, 64KBIT, 400KHZ, I2C, SOIC-8 | element14 |
EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin SOIC N T/R | EBV Elektronik |
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip 24LC64T-E/SN | Newark Electronics |
24LC64 Series 64 K (8 K x 8) 5.5 V SMT I2CÔ Serial EEPROM - SOIC-8 | Future Electronics |
64K, 8K X 8, 2.5V SER EE, EXT8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. 24LC64T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC64T-E/SN?
Additional datasheets, footprints and schematics for 24LC64T-E/SN are listed on our Part Details page. You can also find images and similar parts to 24LC64T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC64T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC64T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC64T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC64T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC64T-E/SN have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for 24LC64T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC64T-E/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC64T-E/SN?
You can fill out our help required form which you can use to request a quote for 24LC64T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.