Status: | Active |
---|---|
Series: | 24LC64F |
RoHS: | Compliant |
Single-Supply with Operation down to 2.5V |
Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Packages with 3 Address Pins are cascadable upto 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect for 1/4 Array(1800h-1FFFh) |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx64F Devices |
IBIS Model - 24xx64F Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
64K 2-Wire Serial EEPROM | Microchip Technology |
64K, 8K X 8, 2.5V Ser Ee, Ind, 1/4 Array Write Protect 8 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip 24LC64F-I/ST | Newark Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin TSSOP | Avnet America |
64K, 8K X 8, 2.5V SER EE, IND, 1/4 ARRAY WRITE PROTECT8 TSSOP 4.4mm TUBE | Microchip Technology Inc. 24LC64F-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a 24LC64F-I/ST?
Additional datasheets, footprints and schematics for 24LC64F-I/ST are listed on our Part Details page. You can also find images and similar parts to 24LC64F-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC64F-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC64F-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC64F-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC64F-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC64F-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for 24LC64F-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC64F-I/ST often in real-time on the comparison pages.
What if I can't find stock of 24LC64F-I/ST?
You can fill out our help required form which you can use to request a quote for 24LC64F-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.