Status: | Active |
---|---|
Series: | 24LC32AF |
RoHS: | Compliant |
Single-Supply with Operation down to 2.5V |
Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Packages with 3 Address Pins are cascadable upto 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect for 1/4 Array(1800h-1FFFh) |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 32K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Write Protect Scheme | Quarter Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx32AF Devices |
IBIS Model - 24xx32AF Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 32Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-I2C 32K-bit 4K x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
32K 2-Wire Serial EEPROM | Microchip Technology |
32K, 4K X 8, 2.5V SER EE EXT, 1/4 ARRAY WRITE PROTECT, ROTATED PINOUT | Microchip Technology Inc. 24LC32AFT-E/MNY | RS Americas |
EEPROM, 32KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24LC32AFT-E/MNY?
Additional datasheets, footprints and schematics for 24LC32AFT-E/MNY are listed on our Part Details page. You can also find images and similar parts to 24LC32AFT-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC32AFT-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC32AFT-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC32AFT-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC32AFT-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC32AFT-E/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24LC32AFT-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC32AFT-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 24LC32AFT-E/MNY?
You can fill out our help required form which you can use to request a quote for 24LC32AFT-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.