Status: | Active |
---|---|
Series: | 24LC16B |
RoHS: | Compliant |
Prices starting from US$7.70
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$7.70
|
-
|
Buy Now |
Single supply with operation down to 2.5V for 24LC16B devices |
Low-power CMOS technology |
2-wire serial interface, I2Cā¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (2.5V) and 400 kHz clock compatibility |
Page write time 5 ms max. |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -55C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
16K I2C Serial EEPROM Data Sheet |
24LC16B 16K I2C Serial EEPROM Extended (-55C to +125C) Operating Temperatures |
24LC16B 16-Kbit I2C Serial EEPROM High Temp Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx16 Devices |
IBIS Model - 24xx16 Devices |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
16K, 2K X 8 2.5V SERIAL EE, HIGH TEMP | Microchip Technology |
Where can I find additional details, specifications and documents for a 24LC16BT-M/OT?
Additional datasheets, footprints and schematics for 24LC16BT-M/OT are listed on our Part Details page. You can also find images and similar parts to 24LC16BT-M/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC16BT-M/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC16BT-M/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC16BT-M/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC16BT-M/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC16BT-M/OT have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for 24LC16BT-M/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC16BT-M/OT often in real-time on the comparison pages.
What if I can't find stock of 24LC16BT-M/OT?
You can fill out our help required form which you can use to request a quote for 24LC16BT-M/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.