Status: | Active |
---|---|
Series: | 24LC04BH |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
14,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
879
in stock
|
Buy Now | |
element14
from US$0.35
|
879
in stock
|
Buy Now | |
Farnell
from US$0.27
|
879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
79
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation Down to 2.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
Hardware Write-Protect for Half-Array (100h-1FFh) |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 years |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 24xx04H Devices |
IBIS Model - 24xx04H Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
4k w/half array protection, 2.5V | Microchip Technology |
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24LC04BH-I/SN | Newark Electronics |
EEPROM, 4KBIT, -40 TO 85DEG C | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C 4K-bit 2Block x 256 x 8 3.3V/5V 8-Pin SOIC N Tube | EBV Elektronik |
Serial EEPROM, I2C, 4K, 256 x 8, SOIC | RS |
4K, 512 X 8 2.5V SERIAL EE, IND, 1/2 ARRAY WP8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 24LC04BH-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24LC04BH-I/SN?
Additional datasheets, footprints and schematics for 24LC04BH-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC04BH-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC04BH-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC04BH-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC04BH-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC04BH-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC04BH-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 24LC04BH-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC04BH-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC04BH-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC04BH-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.