Status: | Active |
---|---|
Series: | 24FC04 |
RoHS: | Compliant |
Single supply with operation down to 1.7V |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz, 400 kHz, and 1 MHz clock compatibility |
Page write time 3 ms, typical |
Self-timed erase/write cycle |
16-byte page write buffer |
Hardware write-protect |
ESD protection >4,000V |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
24AA04/24LC04B/24FC04 4K I2C Serial EEPROM |
Board Design Files |
---|
Verilog model - 24xx04 devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0358 |
Shipping Weight (kg) | 0.19 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
4Kb I2C EEPROM, 1MHz 1.7-5.5V, 8-TSSOP | Microchip Technology |
Microchip Technology, 24FC04-I/ST | RS |
4Kb I2C Eeprom, 1Mhz 1.7-5.5V, 8-Tssop Rohs Compliant: Yes |Microchip 24FC04-I/ST | Newark Electronics |
EEPROM Serial (2-Wire/I2C) 4K-bit 512 X 8 8-Pin TSSOP Tube | Avnet America |
4KB I2C EEPROM, 1MHZ 1.7-5.5V, 8-TSSOP 8 TSSOP 4.4MM TUBE | element14 |
Where can I find additional details, specifications and documents for a 24FC04-I/ST?
Additional datasheets, footprints and schematics for 24FC04-I/ST are listed on our Part Details page. You can also find images and similar parts to 24FC04-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24FC04-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24FC04-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24FC04-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24FC04-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24FC04-I/ST have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 24FC04-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24FC04-I/ST often in real-time on the comparison pages.
What if I can't find stock of 24FC04-I/ST?
You can fill out our help required form which you can use to request a quote for 24FC04-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.