24DP5-300SDC Switches & Relays by Amperite

TIME-DELAY RELAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Nom Input Voltage 24VDC
Time Min 5s
Time Max 300s
Timing Adjustment Knob
Relay Mounting Quick Connect
Delay Time Range 5s to 300s

Alternative Descriptions

Time-Delay Relay | Newark Electronics
TDR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24DP5-300SDC?

Additional datasheets, footprints and schematics for 24DP5-300SDC are listed on our Part Details page. You can also find images and similar parts to 24DP5-300SDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24DP5-300SDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24DP5-300SDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24DP5-300SDC fall under?

The 24DP5-300SDC is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 24DP5-300SDC when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24DP5-300SDC you can contact the distributor directly for product support, shipping queries etc.

Is the 24DP5-300SDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24DP5-300SDC have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 24DP5-300SDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24DP5-300SDC often in real-time on the comparison pages.

What if I can't find stock of 24DP5-300SDC?

You can fill out our help required form which you can use to request a quote for 24DP5-300SDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay