24DC/CHDFA Relays by Amperite

TIME DELAY RELAY, SPDT, 60S, 250VAC

Status: Unknown
Series: HDFA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$150.60

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$150.60
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$183.54
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 0.6s
Time Max 60s
Product Range HDFA Series
Contact Configuration SPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 250VAC

Alternative Descriptions

SOLID STATE FLASHER, DPDT, 60SEC, 24VDC | element14
Recycle timer, flasher, dualtiming, solid state CMOSdigital circuitry, SPDT, 10amp | Relay Specialties
Time Delay Relay, Spdt, 60S, 250Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24DC/CHDFA?

Additional datasheets, footprints and schematics for 24DC/CHDFA are listed on our Part Details page. You can also find images and similar parts to 24DC/CHDFA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24DC/CHDFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24DC/CHDFA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24DC/CHDFA fall under?

The 24DC/CHDFA is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 24DC/CHDFA when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24DC/CHDFA you can contact the distributor directly for product support, shipping queries etc.

Is the 24DC/CHDFA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24DC/CHDFA have stock available?

Authorised distributors including element14, Relay Specialties and Newark Electronics have stock available or on a lead time for 24DC/CHDFA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24DC/CHDFA often in real-time on the comparison pages.

What if I can't find stock of 24DC/CHDFA?

You can fill out our help required form which you can use to request a quote for 24DC/CHDFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay