Status: | Active |
---|---|
Series: | 24C65 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.29
|
85
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
-
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
Microchip Technology
from US$2.01
|
-
|
Buy Now | |
element14
from US$2.69
|
-
|
Buy Now | |
Farnell
from US$2.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Operating Range: 1.8V to 6.0V - Peak write current 3 mA at 6.0V - Maximum read current 150 µA at 6.0V - Standby current 1 µA, typical |
Industry Standard Two-Wire Bus Protocol I2C™ Compatible |
8-Byte Page, or Byte modes Available |
2 ms Typical Write Cycle Time, Byte or Page |
64-Byte Input Cache for Fast Write Loads |
Up to 8 devices may be connected to the same bus for up to 512K bits total memory |
Including 100 kHz (1.8V = Vcc < 4.5V) and 400 kHz (4.5V = VCC = 6.0V) Compatibility |
Programmable Block Security Options |
Programmable Endurance Options |
Schmitt Trigger, Filtered Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
Self-Timed Erase and Write Cycles |
Power-on/off Data Protection Circuitry |
Endurance: - 10,000,000 E/W cycles for a High Endurance Block - 1,000,000 E/W cycles for a Standard Endurance Block |
Electrostatic Discharge Protection > 4000V |
Data Retention > 200 years |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1M/10M |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
24AA65/24LC65/24C65 Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
IC: EEPROM memory | Transfer Multisort Elektronik |
Microchip 24C65-I/P Serial EEPROM Memory, 64kbit, 900ns, 4.5 to 6 V 8-Pin PDIP | Microchip Technology Inc. 24C65-I/P | RS Americas |
64K, 8K X 8 SMART SERIAL IND | RS |
Serial Eeprom, 64Kbit, 400Khz, Dip-8 | Newark Electronics |
24C65 Series 64 Kbit (8K x 8) 6 V Through Hole I2C Smart Serial EEPROM - PDIP-8 | Future Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 5V 8-Pin PDIP | Avnet America |
64K, 8K X 8 SMART SERIAL IND | Microchip Technology |
SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a 24C65-I/P?
Additional datasheets, footprints and schematics for 24C65-I/P are listed on our Part Details page. You can also find images and similar parts to 24C65-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24C65-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24C65-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24C65-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24C65-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24C65-I/P have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 24C65-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24C65-I/P often in real-time on the comparison pages.
What if I can't find stock of 24C65-I/P?
You can fill out our help required form which you can use to request a quote for 24C65-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.