Status: | Active |
---|---|
Series: | 24AA64 |
RoHS: | Compliant |
Prices starting from US$0.55
Single-Supply with Operation down to 1.7V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | 1,000,000 |
Pins | Packaging | 5 | CSP |
Temp Range | -40C to +85C |
Packing Media | Chip-on-Board tape and reel (5000) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.005 |
Shipping Weight (kg) | 0.2 |
Lead Count | 5 |
Package Type | CSP |
Package Width or Size | Varies |
Soldering Composition | SAC |
64K, 8K X 8, 1.8V SER EE IND IN WAFER LEVEL CHIP SCALE PKG | Microchip Technology |
Eeprom, 64Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 5-Pin CSP T/R | Avnet America |
64K, 8K X 8, 1.8V SER EE IND | Microchip Technology Inc. 24AA64T-I/CS16K | RS Americas |
EEPROM, 64KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA64T-I/CS16K?
Additional datasheets, footprints and schematics for 24AA64T-I/CS16K are listed on our Part Details page. You can also find images and similar parts to 24AA64T-I/CS16K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA64T-I/CS16K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA64T-I/CS16K price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA64T-I/CS16K you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA64T-I/CS16K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA64T-I/CS16K have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24AA64T-I/CS16K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA64T-I/CS16K often in real-time on the comparison pages.
What if I can't find stock of 24AA64T-I/CS16K?
You can fill out our help required form which you can use to request a quote for 24AA64T-I/CS16K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.