Status: | Active |
---|---|
Series: | 24AA64 |
RoHS: | Compliant |
Prices starting from US$0.52
Single-Supply with Operation down to 1.7V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | 1,000,000 |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24AA64/P | Newark Electronics |
EEPROM, 64KBIT, -40 TO 85DEG C | element14 |
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin PDIP | Avnet America |
IC EEPROM 64KBIT 400KHZ 8DIP | Microchip Technology Inc. 24AA64/P | RS Americas |
Where can I find additional details, specifications and documents for a 24AA64/P?
Additional datasheets, footprints and schematics for 24AA64/P are listed on our Part Details page. You can also find images and similar parts to 24AA64/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA64/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA64/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA64/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA64/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA64/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 24AA64/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA64/P often in real-time on the comparison pages.
What if I can't find stock of 24AA64/P?
You can fill out our help required form which you can use to request a quote for 24AA64/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.