Status: | Active |
---|---|
Series: | 24AA512 |
RoHS: | Compliant |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$2.16
|
170,000
in stock
|
Buy Now |
64K x 8 (512 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 512K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | CSP |
Temp Range | -40C to +85C |
Packing Media | Chip-on-Board tape and reel (5000) |
Board Design Files |
---|
Verilog Model - 24xx512 Devices |
IBIS Model - 24xx512 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.005 |
Shipping Weight (kg) | 0.2 |
Lead Count | 8 |
Package Type | CSP |
Package Width or Size | Varies |
Soldering Composition | SAC |
512K, 64K X 8, 1.8V SER EE, IND | Microchip Technology |
Where can I find additional details, specifications and documents for a 24AA512T-I/CS17K?
Additional datasheets, footprints and schematics for 24AA512T-I/CS17K are listed on our Part Details page. You can also find images and similar parts to 24AA512T-I/CS17K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA512T-I/CS17K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA512T-I/CS17K price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA512T-I/CS17K you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA512T-I/CS17K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA512T-I/CS17K have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for 24AA512T-I/CS17K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA512T-I/CS17K often in real-time on the comparison pages.
What if I can't find stock of 24AA512T-I/CS17K?
You can fill out our help required form which you can use to request a quote for 24AA512T-I/CS17K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.