Status: | Active |
---|---|
Series: | 24AA044 |
RoHS: | Compliant |
Single Supply with Operation from 1.7V to 5.5V |
Read current 400 uA, max |
Standby current 1 mA, max at 85°C |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to Four Devices |
1 MHz, 400 kHz, and 100 kHz Clock Compatibility |
Page Write Time 5 ms Maximum |
Self-timed Erase/Write Cycle |
16-Byte Page Write Buffer |
Hardware Write-Protect |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 years |
Factory Programming Available |
Packages include 8-lead PDIP, SOIC, TSSOP, UDFN and MSOP |
RoHS Compliant |
Temperature Ranges: Industrial (I): -40°C to +85°C; Automotive (E): -40°C to +125°C |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
24AA044 4K I2C Serial EEPROM Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Eeprom, 4Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-I2C 4K-bit 2Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
4K, 512 X 8 1.8V SERIAL EE, ADDR PINS, EXT | Microchip Technology |
4K, 512 X 8 1.8V SERIAL EE, ADDR PINS, EXT | Microchip Technology Inc. 24AA044-E/SN | RS Americas |
EEPROM, 4KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA044-E/SN?
Additional datasheets, footprints and schematics for 24AA044-E/SN are listed on our Part Details page. You can also find images and similar parts to 24AA044-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA044-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA044-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA044-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA044-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA044-E/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24AA044-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA044-E/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA044-E/SN?
You can fill out our help required form which you can use to request a quote for 24AA044-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.