Status: | Active |
---|---|
Series: | 24LC22A |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
940
in stock
|
Buy Now | |
Microchip Technology
from US$0.42
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation Down to 2.5V |
Supports Enhanced EDID™ (E-EDID™) 1.3 |
Completely Implements DDC1™/DDC2™ Interface for Monitor Identification, Including Recovery to DDC1 |
2 Kbit Serial EEPROM Low-Power CMOS Technology: |
2-Wire Serial Interface Bus, I2C™ Compatible |
100 kHz (2.5V) and 400 kHz (5V) Compatibility |
Self-Timed Write Cycle (including Auto-Erase) |
Page-Write Buffer for up to Eight Bytes |
1,000,000 Erase/Write Cycles |
Data Retention >200 years |
Density (Organization) | 2k bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
24LC22A Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K VESA E-EDID SERIAL EEPROM, IND | Microchip Technology |
Serial EEPROM, I2C, 2K, 256 x 8, SOIC | RS |
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24LC22A-I/SN | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N | Avnet America |
Microchip 24LC22A-I/SN EEPROM Memory, 2kb, 3500ns, 2.5 - 5.5 V 8-Pin SOIC | Microchip Technology Inc. 24LC22A-I/SN | RS Americas |
EEPROM, 2KBIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a 24LC22A-I/SN?
Additional datasheets, footprints and schematics for 24LC22A-I/SN are listed on our Part Details page. You can also find images and similar parts to 24LC22A-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC22A-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC22A-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC22A-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC22A-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC22A-I/SN have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 24LC22A-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC22A-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24LC22A-I/SN?
You can fill out our help required form which you can use to request a quote for 24LC22A-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.