Status: | Unknown |
---|---|
Series: | 249 Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 249 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 3.17mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 19.05mm |
Bush Diameter | 6.35mm |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
End Resistance | 2ohm |
External Depth | 7.6mm |
External Length / Height | 12.7mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 750VAC |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 295° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Termination Type | Radial Leaded |
Rotary Potentiometer, Cermet, 249 Series, 100 Kohm, Linear, 1, 1 W, Through Hole Rohs Compliant: Yes |Vishay 249BBHS0XB25104KA | Newark Electronics |
POTENTIOMETER, 100K | element14 |
249-8 cermet control pot,100K lin 12mm | RS |
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 900 mW, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 900 mW, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 249BBHS0XB25104KA?
Additional datasheets, footprints and schematics for 249BBHS0XB25104KA are listed on our Part Details page. You can also find images and similar parts to 249BBHS0XB25104KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 249BBHS0XB25104KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 249BBHS0XB25104KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 249BBHS0XB25104KA fall under?
The 249BBHS0XB25104KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 249BBHS0XB25104KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 249BBHS0XB25104KA you can contact the distributor directly for product support, shipping queries etc.
Is the 249BBHS0XB25104KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 249BBHS0XB25104KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 249BBHS0XB25104KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 249BBHS0XB25104KA often in real-time on the comparison pages.
What if I can't find stock of 249BBHS0XB25104KA?
You can fill out our help required form which you can use to request a quote for 249BBHS0XB25104KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.