249-7841-1431-574 Panel Mount Indicators, Bases & Lenses by Dialight

INDICATOR, NEON, PANEL MOUNT, RED, 125V

Status: Unknown
Series: 249 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.78

Distributor Stock
Logo for RS
RS
from US$12.78
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$25.25
252
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Supply Voltage 125V
Lamp Base Type Turret
Illumination Color Red
Mounting Hole Dia 9.5mm
Lens Shape Cylindrical
Current Rating 700mA
Product Range 249 Series
Colour Red
RoHS Compliant No

Alternative Descriptions

Panel Mount Indicator Red Neon 0.375" 105-125VAC/VDC Solder 249 Series | Dialight 249-7841-1431-574 | RS Americas
Indicator | RS
Indicator, Neon, Panel Mount, Red, 125V | Newark Electronics
Panel Mount Indicator Lamps NEON DATALITE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 249-7841-1431-574?

Additional datasheets, footprints and schematics for 249-7841-1431-574 are listed on our Part Details page. You can also find images and similar parts to 249-7841-1431-574 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 249-7841-1431-574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 249-7841-1431-574 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 249-7841-1431-574 fall under?

The 249-7841-1431-574 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 249-7841-1431-574 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 249-7841-1431-574 you can contact the distributor directly for product support, shipping queries etc.

Is the 249-7841-1431-574 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 249-7841-1431-574 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics and Sager have stock available or on a lead time for 249-7841-1431-574.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 249-7841-1431-574 often in real-time on the comparison pages.

What if I can't find stock of 249-7841-1431-574?

You can fill out our help required form which you can use to request a quote for 249-7841-1431-574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay