2495100000 Weidmuller Parts by Weidmuller

POTENTIAL DISTRIBUTOR 12A 24VDC

Status: Unknown
Series: maxGUARD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.46

Distributor Stock
Logo for Farnell
Farnell
from US$8.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.69
-
Buy Now
Logo for element14
element14
from US$7.78
-
Buy Now
Logo for Distrelec
Distrelec
from US$6.46
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range maxGUARD Series
Current Rating -
No. of Poles -
Supply Voltage 24VDC
Circuit Breaker Mounting DIN Rail
Load Current Max 12A
Trip Time -

Alternative Descriptions

Potential Distributor, 12A, 24Vdc | Newark Electronics
Weidmüller Electronic Load Monitoring Device 12A | Distrelec
Electronic Load Monitor with IP20 Protection Rating 12A DIN Rail Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2495100000?

Additional datasheets, footprints and schematics for 2495100000 are listed on our Part Details page. You can also find images and similar parts to 2495100000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2495100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2495100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2495100000 fall under?

The 2495100000 is listed under Weidmuller Parts.

Can I view similar or alternative parts?

You can view similar parts to 2495100000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2495100000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2495100000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2495100000 have stock available?

Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2495100000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2495100000 often in real-time on the comparison pages.

What if I can't find stock of 2495100000?

You can fill out our help required form which you can use to request a quote for 2495100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay