Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$221.36
Accessory Type | Junction Shell Kit |
---|---|
For Use With | ITT Cannon DL2 & DLM2 Series Crimp Contact ZIF Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
Body Material | Aluminium Alloy |
Gender | Receptacle |
DL2-2-J/S | Avnet America |
Where can I find additional details, specifications and documents for a 249-2238-000?
Additional datasheets, footprints and schematics for 249-2238-000 are listed on our Part Details page. You can also find images and similar parts to 249-2238-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 249-2238-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 249-2238-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 249-2238-000 fall under?
The 249-2238-000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 249-2238-000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 249-2238-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 249-2238-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 249-2238-000 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 249-2238-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 249-2238-000 often in real-time on the comparison pages.
What if I can't find stock of 249-2238-000?
You can fill out our help required form which you can use to request a quote for 249-2238-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.