Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.94
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 49 x 0.25mm |
Voltage Rating | 450V |
Conductor Material | Copper |
External Diameter | 4.1mm |
Approval Specification | - |
Product Range | - |
Conductor Make-up | 50 / 0.25mm |
Core-Earth / Core-Core Voltage Rating | 450/750 |
Current Rating | 25A |
Outer Diameter | 4.2mm |
Voltage Rating VAC | 450V |
WIRE, 2491X, WHITE, 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a 2491X 2.50MM WHITE?
Additional datasheets, footprints and schematics for 2491X 2.50MM WHITE are listed on our Part Details page. You can also find images and similar parts to 2491X 2.50MM WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2491X 2.50MM WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2491X 2.50MM WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2491X 2.50MM WHITE fall under?
The 2491X 2.50MM WHITE is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2491X 2.50MM WHITE when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2491X 2.50MM WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the 2491X 2.50MM WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2491X 2.50MM WHITE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2491X 2.50MM WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2491X 2.50MM WHITE often in real-time on the comparison pages.
What if I can't find stock of 2491X 2.50MM WHITE?
You can fill out our help required form which you can use to request a quote for 2491X 2.50MM WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.