Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,308.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4,308.36
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 5kV |
Output Current Min | 3mA |
Output Current Max | 5mA |
Power Rating | 55W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | - |
Product Range | - |
Plug Type | EU SWISS UK |
Height | 89mm |
Length | 406mm |
Load Regulation | 0.005% |
Output Current | 5mA |
Output Voltage | 5kV |
Width | 206mm |
POWER SUPPLY, 1CH, 5KV, 5MA, ADJUSTABLE | Farnell |
Where can I find additional details, specifications and documents for a 248/E?
Additional datasheets, footprints and schematics for 248/E are listed on our Part Details page. You can also find images and similar parts to 248/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 248/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 248/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 248/E fall under?
The 248/E is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 248/E when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 248/E you can contact the distributor directly for product support, shipping queries etc.
Is the 248/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 248/E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 248/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 248/E often in real-time on the comparison pages.
What if I can't find stock of 248/E?
You can fill out our help required form which you can use to request a quote for 248/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.