Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 50kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Product Range | - |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 3.18mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 19.1mm |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
External Depth | 7.6mm |
External Length / Height | 12.7mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 750V |
Resistance | 50kohm |
Resistor Element Material | Conductive Plastic |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 295° |
Temperature Coeff. + | 1000ppm/°C |
Temperature Coeff. - | 1000ppm/°C |
Temperature Coefficient | ± 1000ppm/°C |
Termination Type | Radial Leaded |
Thread Size | 1/4" 32 UNEF |
Rotary Potentiometer, Conductive Plastic, 50 kOhm, 1Turn, Logarithmic, 500 mW, ± 20% | Avnet America |
POTENTIOMETER, 50K | element14 |
Where can I find additional details, specifications and documents for a 248BBHS0XB25503ML?
Additional datasheets, footprints and schematics for 248BBHS0XB25503ML are listed on our Part Details page. You can also find images and similar parts to 248BBHS0XB25503ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 248BBHS0XB25503ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 248BBHS0XB25503ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 248BBHS0XB25503ML fall under?
The 248BBHS0XB25503ML is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 248BBHS0XB25503ML when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 248BBHS0XB25503ML you can contact the distributor directly for product support, shipping queries etc.
Is the 248BBHS0XB25503ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 248BBHS0XB25503ML have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 248BBHS0XB25503ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 248BBHS0XB25503ML often in real-time on the comparison pages.
What if I can't find stock of 248BBHS0XB25503ML?
You can fill out our help required form which you can use to request a quote for 248BBHS0XB25503ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.