24828105 Computing by nVent Schroff

FAN WITH BRACKET 40MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.50

Distributor Stock
Logo for Farnell
Farnell
from US$97.26
No stock
Buy Now
Logo for RS
RS
from US$67.20
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$62.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$59.50
-
Buy Now
Logo for element14
element14
from US$127.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fan Frame Size 40mm
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Fan Holder w/ Fans 44x221mm | RS
Fan With Bracket, 40Mm | Newark Electronics
Enclosure | RS Americas
FAN WITH BRACKET, 40MM | element14
DC Fan 12V 0.9W 5.88CFM 18dBA Flange | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24828105?

Additional datasheets, footprints and schematics for 24828105 are listed on our Part Details page. You can also find images and similar parts to 24828105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24828105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24828105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24828105 fall under?

The 24828105 is listed under Computer & Office > Computing > PC Components & Upgrades.

Can I view similar or alternative parts?

You can view similar parts to 24828105 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24828105 you can contact the distributor directly for product support, shipping queries etc.

Is the 24828105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24828105 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 24828105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24828105 often in real-time on the comparison pages.

What if I can't find stock of 24828105?

You can fill out our help required form which you can use to request a quote for 24828105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay