24828104 Computing by nVent Schroff

FAN WITH BRACKET 40MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.63

Distributor Stock
Logo for Farnell
Farnell
from US$75.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$59.30
-
Buy Now
Logo for element14
element14
from US$100.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fan Frame Size 40mm
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Fan With Bracket, 40Mm | Newark Electronics
Enclosure | RS Americas
FAN WITH BRACKET, 40MM | element14
DC Fan 12V 0.9W 5.88CFM 18dBA Flange | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24828104?

Additional datasheets, footprints and schematics for 24828104 are listed on our Part Details page. You can also find images and similar parts to 24828104 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24828104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24828104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24828104 fall under?

The 24828104 is listed under Computer & Office > Computing > PC Components & Upgrades.

Can I view similar or alternative parts?

You can view similar parts to 24828104 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24828104 you can contact the distributor directly for product support, shipping queries etc.

Is the 24828104 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24828104 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for 24828104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24828104 often in real-time on the comparison pages.

What if I can't find stock of 24828104?

You can fill out our help required form which you can use to request a quote for 24828104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay