Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
499
in stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
123
in stock
|
Buy Now | |
RS Americas
from US$1.23
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$12,400.00
|
5
in stock
|
Buy Now | |
element14
from US$13,976.40
|
3
in stock
|
Buy Now | |
TestEquity
from US$13,380.35
|
3
in stock
|
Buy Now | |
Farnell
from US$12,825.64
|
3
in stock
|
Buy Now | |
Distrelec
from US$12,872.40
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Rapid Electronics
from US$13,380.35
|
-
|
Buy Now | |
Carlton-Bates
from US$0.96
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now |
Battery Sizes Accepted | N |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Body Material | Polypropylene |
Contact Plating | Nickel Plated Contacts |
For Use With | N Batteries |
PCB mount holder for 1xN cell | RS |
Holder | Transfer Multisort Elektronik |
Cylindrical Battery Contacts, Clips, Holders & Springs N PC mnt for 1 Plastic btty holder | Sager |
Status: | Unknown |
---|---|
Series: | Series 2400 Graphical System SourceMeter |
RoHS: | Unknown |
Product Range | Series 2400 Graphical System SourceMeter |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | 200mV to 1kV |
Source Meter, 1Kv, 1A, 20W, 200Mohm | Newark Electronics |
Keithley Source Measurement Unit, 1x 20W, 10 nA ... 1 A | Distrelec |
Keithley Model 2470 Graphical High Voltage SourceMeter SMU | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2470?
Additional datasheets, footprints and schematics for 2470 are listed on our Part Details page. You can also find images and similar parts to 2470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2470 fall under?
The 2470 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2470 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2470 you can contact the distributor directly for product support, shipping queries etc.
Is the 2470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2470 have stock available?
Authorised distributors including RS, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 2470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2470 often in real-time on the comparison pages.
What if I can't find stock of 2470?
You can fill out our help required form which you can use to request a quote for 2470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.