Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$332.69
|
25
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
47
in stock
|
Buy Now | |
element14
from US$618.65
|
31
in stock
|
Buy Now | |
Farnell
from US$333.79
|
31
in stock
|
Buy Now | |
RS Americas
from US$576.53
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$377.15
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$380.90
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$707.41
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.36mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 30AWG |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 4.31mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Alpha Type Number | 2466C |
Cable Type | Foil Shield |
Complex Cable Make-Up | 4 x 7/0.25 |
Conductor Make-up | 7 / 0.25mm |
Core - Core Capacitance | 82pF/m |
Core-Screen Capacitance | 167pF/m |
Impedance | 58ohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Diameter | 4.31mm |
Primary Insulation Thickness | 0.2mm |
Primary Screen material | Aluminium/Polyester |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.48mm |
Wire Size | 22AWG |
Alpha Wire Multipair Cable PVC 2x2x0.33mm² Tinned Copper Grey 305m | Distrelec |
CABLE, 22AWG, IND SHLD, 2PAIR, 305M | element14 |
2 PAIRS CABLE 22AWG | RS |
Multiconductor Cable, 2Pr, 22 AWG, Stranded, Individual Shield, Gray, PVC, 1000 | Alpha Wire 2466C SL001 | RS Americas |
Alpha Wire 2466C SL001 Data Transmission Cable 22AWG 2 Pair (305m Reel) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Shielded Multipair Cable 2Pr 1000Ft 300V Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a 2466C SL001?
Additional datasheets, footprints and schematics for 2466C SL001 are listed on our Part Details page. You can also find images and similar parts to 2466C SL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2466C SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2466C SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2466C SL001 fall under?
The 2466C SL001 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 2466C SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2466C SL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2466C SL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2466C SL001 have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2466C SL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2466C SL001 often in real-time on the comparison pages.
What if I can't find stock of 2466C SL001?
You can fill out our help required form which you can use to request a quote for 2466C SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.