Status: | Unknown |
---|---|
Series: | 2461 Series |
RoHS: | Unknown |
No distributors results available
Product Range | 2461 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 1kW |
Source Voltage Range | 200mV to 100V |
Source Current Range | 1µA to 10A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2461-RACK?
Additional datasheets, footprints and schematics for 2461-RACK are listed on our Part Details page. You can also find images and similar parts to 2461-RACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2461-RACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2461-RACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2461-RACK fall under?
The 2461-RACK is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2461-RACK when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2461-RACK you can contact the distributor directly for product support, shipping queries etc.
Is the 2461-RACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2461-RACK have stock available?
There is no stock from authorised distributors for 2461-RACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2461-RACK often in real-time on the comparison pages.
What if I can't find stock of 2461-RACK?
You can fill out our help required form which you can use to request a quote for 2461-RACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.