Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.03
Fixing Centers | - |
---|---|
Handle Material | Aluminium |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | - |
Tip-up Carrying Handle, CompacPRO, 84HP | RS |
Carrying Handle, Compacpro Case, 3U & 4U | Newark Electronics |
Tip-up Carrying Handle, CompacPRO, 84HP | nVent SCHROFF 24575178 | RS Americas |
nVent Schroff Handle | Distrelec |
Tip-up Carrying Handle 20Kg Load Carrying Capacity 180mm Length | Avnet Abacus |
Where can I find additional details, specifications and documents for a 24575-178?
Additional datasheets, footprints and schematics for 24575-178 are listed on our Part Details page. You can also find images and similar parts to 24575-178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24575-178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24575-178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24575-178 fall under?
The 24575-178 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24575-178 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24575-178 you can contact the distributor directly for product support, shipping queries etc.
Is the 24575-178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24575-178 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 24575-178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24575-178 often in real-time on the comparison pages.
What if I can't find stock of 24575-178?
You can fill out our help required form which you can use to request a quote for 24575-178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.