24575-138 Enclosure, Rack & Cabinet Accessories by nVent Schroff

TIP-UP HANDLE, 42HP, ALUMINIUM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.00

Distributor Stock
Logo for Distrelec
Distrelec
from US$64.71
No stock
Buy Now
Logo for RS
RS
from US$53.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$126.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Handle Material Aluminium
RoHS Compliant Yes

Alternative Descriptions

Tip-up Carrying Handle, CompacPRO, 42HP | RS
Tip-Up Handle, 42Hp, Aluminium | Newark Electronics
Tip-up Carrying Handle, CompacPRO, 42HP | nVent SCHROFF 24575138 | RS Americas
nVent Schroff Handle | Distrelec
Tip-Up Carrying Handle Aluminum 180mm Length | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24575-138?

Additional datasheets, footprints and schematics for 24575-138 are listed on our Part Details page. You can also find images and similar parts to 24575-138 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24575-138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24575-138 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24575-138 fall under?

The 24575-138 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Handles.

Can I view similar or alternative parts?

You can view similar parts to 24575-138 when available in the Rack Handles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24575-138 you can contact the distributor directly for product support, shipping queries etc.

Is the 24575-138 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 24575-138 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Avnet Abacus have stock available or on a lead time for 24575-138.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24575-138 often in real-time on the comparison pages.

What if I can't find stock of 24575-138?

You can fill out our help required form which you can use to request a quote for 24575-138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay