Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 3U |
---|---|
Enclosure Material | Aluminium |
Cabinet Style | Desktop |
External Height - Metric | 133.35mm |
External Width - Metric | 426.72mm |
External Depth - Metric | 375.5mm |
External Height - Imperial | 5.25" |
External Width - Imperial | 16.8" |
External Depth - Imperial | 14.8" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Colour | Silver |
Body Material | Aluminium |
Colour | Aluminium |
External Depth | 375.5mm |
External Height | 133.35mm |
External Width | 426.72mm |
Internal Depth - Metric | 355.5mm |
Internal Height - Metric | 112.35mm |
Internal Width - Metric | 427.3mm |
Material | Aluminium |
Rack HP Width | 84 |
Case, 19", Desk Top, Aluminium, 3U | Newark Electronics |
RATIOP PRO HF 3HE 84TE 375T | nVent SCHROFF 24572055 | RS Americas |
CASE, 3U, 375MM, 84HP | element14 |
Desktop Case IP20 3U 375.5mm Depth | Avnet Abacus |
Where can I find additional details, specifications and documents for a 24572-055?
Additional datasheets, footprints and schematics for 24572-055 are listed on our Part Details page. You can also find images and similar parts to 24572-055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24572-055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24572-055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24572-055 fall under?
The 24572-055 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 24572-055 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24572-055 you can contact the distributor directly for product support, shipping queries etc.
Is the 24572-055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24572-055 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for 24572-055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24572-055 often in real-time on the comparison pages.
What if I can't find stock of 24572-055?
You can fill out our help required form which you can use to request a quote for 24572-055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.