Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Temperature Min | 0°C |
---|---|
Operating Temperature Max | 49°C |
RoHS Compliant | Yes |
Fire Alarm Type:- | Newark Electronics |
FA HORN/STROBE 110 CD RED 24V DC | Edwards Signaling 2452THS-110-R | RS Americas |
Where can I find additional details, specifications and documents for a 2452THS-110-R?
Additional datasheets, footprints and schematics for 2452THS-110-R are listed on our Part Details page. You can also find images and similar parts to 2452THS-110-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2452THS-110-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2452THS-110-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2452THS-110-R fall under?
The 2452THS-110-R is listed under Security > Fire & Safety > Fire Alarms.
Can I view similar or alternative parts?
You can view similar parts to 2452THS-110-R when available in the Fire Alarms range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2452THS-110-R you can contact the distributor directly for product support, shipping queries etc.
Is the 2452THS-110-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2452THS-110-R have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2452THS-110-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2452THS-110-R often in real-time on the comparison pages.
What if I can't find stock of 2452THS-110-R?
You can fill out our help required form which you can use to request a quote for 2452THS-110-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.