Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
No stock
|
Buy Now |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz a 2.5GHz |
Filter Case Style | 1008 [2520 Metric] |
Center Frequency | 2.45GHz |
RoHS Compliant | Yes |
Filter, Band Pass, 2.4Ghz-2.5Ghz, 50 Ohm, 1008, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 2450BP39D100CE?
Additional datasheets, footprints and schematics for 2450BP39D100CE are listed on our Part Details page. You can also find images and similar parts to 2450BP39D100CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450BP39D100CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450BP39D100CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450BP39D100CE fall under?
The 2450BP39D100CE is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to 2450BP39D100CE when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450BP39D100CE you can contact the distributor directly for product support, shipping queries etc.
Is the 2450BP39D100CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450BP39D100CE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2450BP39D100CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450BP39D100CE often in real-time on the comparison pages.
What if I can't find stock of 2450BP39D100CE?
You can fill out our help required form which you can use to request a quote for 2450BP39D100CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.